EN
  • EN
  • DE

MCP6022-I/P

Part No MCP6022-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Input/Output, 10 MHz Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221142-MCP6022-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6022
Introduction Date October 22, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6022-I/P CAD Model

Description

Overview of MCP6022-I/P Operational Amplifier

The MCP6022-I/P is a high-performance, dual operational amplifier (op-amp) developed by Microchip Technology. This precision analog device is designed to operate with a single supply voltage as low as 2.7V, while also supporting dual supplies ranging from ±1.35V to ±6V, making it an extremely versatile component for a wide array of electronic circuits.

Key Features

  • Rail-to-Rail Output: The MCP6022-I/P provides a rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial for low voltage applications.
  • Low Input Offset Voltage: With an input offset voltage that is typically around 1.5 mV, this op-amp maintains high accuracy in signal amplification and conditioning.
  • High Gain Bandwidth Product: Featuring a gain bandwidth product of 10 MHz, the MCP6022-I/P is capable of handling high-speed signals, making it suitable for audio processing, filters, and many other demanding applications.
  • Low Quiescent Current: The device boasts a low quiescent current of 1.0 mA (typical), which is ideal for battery-powered devices where power efficiency is crucial.
  • Extended Temperature Range: This op-amp is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The MCP6022-I/P is commonly employed in a variety of applications including:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Audio electronics
  • Medical instrumentation

Package and Quality

The device comes in a PDIP-8 (Plastic Dual In-line Package), which is a through-hole package suitable for prototyping and mass production. Microchip Technology ensures high standards of quality and reliability, making the MCP6022-I/P a trusted choice for professional and hobbyist engineers alike.

With its combination of features, the MCP6022-I/P from Microchip Technology stands out as a robust and reliable component for precision analog signal processing in both simple and complex electronic systems.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6846 $51.0074
46+ $2.2028 $101.3288
71+ $2.1340 $151.5140
97+ $2.0651 $200.3147
126+ $1.9963 $251.5338
168+ $1.7898 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess