The MC7824CTG/KIA7824AP-U/PK is a three-terminal positive voltage regulator manufactured by KEC. It is designed to provide a stable 24V output voltage from a higher input voltage. This regulator is commonly used in various electronic circuits to ensure a consistent and reliable power supply for sensitive components.
Applications:
- Power supplies for electronic devices
- Voltage regulation in industrial equipment
- Battery chargers
- Linear regulators for sensitive circuits
- Post-regulation for switching power supplies
Features:
- Fixed 24V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Safe-operating-area protection
- High ripple rejection
- Three-terminal package (TO-220)
Benefits:
- Stable and reliable 24V power supply
- Protection against short circuits and overloads
- Prevention of damage from excessive heat
- Ensured safe operation within specified limits
- Clean output voltage with minimal ripple
- Easy integration into electronic circuits
Additional Details:
The MC7824CTG/KIA7824AP-U/PK voltage regulator operates by linearly reducing a higher input voltage to a stable 24V output. It incorporates internal protection features, including short-circuit current limiting, thermal overload protection, and safe-operating-area protection, to ensure robust and reliable operation. These features prevent damage to the regulator and connected circuits in the event of faults or abnormal conditions.
The regulator is available in a TO-220 package, which allows for easy mounting and heatsinking. A heatsink is often required to dissipate the heat generated by the regulator, especially at higher input voltages and output currents. Specific technical specifications include the input voltage range (typically up to 35V), output current capability (typically up to 1A), and thermal resistance. Proper input and output capacitors are recommended to improve stability and transient response. The high ripple rejection of the regulator ensures a clean and stable output voltage, even with noisy input power.