EN
  • EN
  • DE

MMBZ5245B-RTK/P

Part No MMBZ5245B-RTK/P
Manufacturer KEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999614-MMBZ5245B-RTK/P
Categories OEM Parts(M-N)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBZ5245B-RTK/P CAD Model

Description

The MMBZ5245B-RTK/P is a Zener diode manufactured by KEC. It is designed to provide a stable reference voltage for various electronic circuits. The diode is commonly used for voltage regulation, overvoltage protection, and voltage clipping applications. It is available in a small SOT-23 package, making it suitable for surface-mount applications.

Applications

  • Voltage Regulation: Provides a stable output voltage for electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Voltage Clipping: Limits the voltage of a signal to a specific level.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.
  • Transient Voltage Suppression (TVS): Protects circuits from transient voltage events.

Features

  • Zener Voltage: Provides a stable Zener voltage for voltage regulation and protection.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Small SOT-23 Package: Allows for high-density PCB designs.
  • Tight Tolerance: Provides a precise Zener voltage for accurate voltage regulation.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits

  • Stable Voltage Reference: Provides a reliable voltage reference for electronic circuits.
  • Effective Overvoltage Protection: Protects sensitive components from voltage damage.
  • Compact Design: Small SOT-23 package saves board space.
  • Precise Voltage Regulation: Tight tolerance ensures accurate voltage regulation.
  • Robust Protection: High surge current capability provides robust protection against voltage transients.

Additional Details

The MMBZ5245B-RTK/P has a typical Zener voltage of 15V. The power dissipation is typically around 350mW. The operating temperature range is typically -55°C to +150°C. The diode is designed for surface-mount applications and is available in tape and reel packaging for automated assembly. Consult the datasheet for specific voltage, current, and power dissipation specifications. Dynamic impedance is a crucial parameter for Zener diode performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess