EN
  • EN
  • DE

MPS8050S

Part No MPS8050S
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (HIGH CURRENT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1226589-MPS8050S
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPS8050S CAD Model

Description

The MPS8050S is a NPN Bipolar Junction Transistor (BJT) manufactured by KEC. It's a general-purpose transistor commonly used in a wide range of electronic circuits for amplification and switching purposes.

Applications:

  • Audio Amplifiers: Used in preamplifiers and amplifier stages.
  • Switching Circuits: Controlling relays, LEDs, and other devices.
  • Oscillators: Generating signals in various oscillator circuits.
  • Driver Circuits: Driving larger loads such as motors or displays.
  • General Purpose Amplification: Amplifying signals in various electronic circuits.

Features:

  • NPN Transistor: NPN polarity for common-emitter configurations.
  • High Collector Current: Capable of handling moderate collector current.
  • High Voltage Rating: Suitable for applications with moderate voltage requirements.
  • Low Saturation Voltage: Minimizes voltage drop when used as a switch.
  • Surface Mount Package: Available in a small surface mount package (SOT-23).

Benefits:

  • General-Purpose Use: Versatile transistor for a wide range of applications.
  • Cost-Effective: Provides a cost-effective solution for amplification and switching.
  • Easy to Use: Simple to implement in electronic circuits.
  • Small Size: Small surface mount package saves board space.
  • Reliable Performance: Provides reliable performance in various operating conditions.

Additional Details:

The MPS8050S has a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 500mA. The typical DC current gain (hFE) is around 100 to 300, but can vary depending on the specific operating conditions. The datasheet provides detailed information on the transistor's characteristics and performance.

When using the MPS8050S, it's important to choose appropriate biasing resistors to ensure proper operation and prevent damage to the transistor. The base resistor should be chosen to limit the base current and prevent saturation. The collector resistor should be chosen to provide the desired voltage gain and output impedance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess