EN
  • EN
  • DE

RE133-3.3A

Part No RE133-3.3A
Manufacturer KEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 292615-RE133-3.3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE133-3.3A CAD Model

Description

The KEC RE133-3.3A is a low dropout (LDO) linear regulator that delivers a stable 3.3V output voltage. Manufactured by KEC (Korea Electronics Co., Ltd.), it is designed to provide efficient and reliable power management for various electronic applications. The '3.3A' likely denotes a specific revision or variant of the RE133-3.3 with potentially improved characteristics or features compared to the base model.

Applications

  • Portable Electronic Devices: Ideal for powering smartphones, tablets, and wearable devices.
  • Microcontroller Power: Provides stable power for microcontrollers in embedded systems and IoT devices.
  • Post-Regulation: Improves the stability and reduces noise in switching power supplies.
  • Battery-Powered Systems: Suitable for applications requiring efficient power management from batteries.
  • Consumer Electronics: Used in various consumer products requiring a stable 3.3V supply.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • Fixed 3.3V Output: Provides a precise and consistent output voltage.
  • Overcurrent Protection: Protects against excessive current draw and potential damage.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when temperature exceeds a threshold.
  • High Output Accuracy: Ensures a stable and reliable 3.3V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Increased Reliability: Overcurrent and thermal protection enhance the robustness of the regulator.
  • Simplified Design: Fixed output voltage reduces the need for external components and simplifies circuit design.
  • Stable Power Supply: Ensures consistent performance of electronic components by providing a stable voltage.
  • Compact Size: Typically available in small surface-mount packages, suitable for space-constrained designs.

The RE133-3.3A is typically packaged in a SOT-23 or similar compact surface-mount package. The low dropout voltage characteristic allows it to operate efficiently even when the input voltage is close to the 3.3V output, which is particularly beneficial in battery-powered applications as the battery voltage decreases. The inclusion of overcurrent and thermal shutdown protection mechanisms enhances its reliability and protects the regulator and the connected circuitry from potential damage.

Designers should consult the official datasheet for the RE133-3.3A from KEC to obtain specific operating parameters, such as the input voltage range, maximum output current, thermal characteristics, and any specific differences compared to the RE133-3.3. This ensures optimal performance and reliable operation in the intended application.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9208 $67.2280
75+ $1.5766 $118.2450
115+ $1.5269 $175.5935
160+ $1.4784 $236.5440
205+ $1.4287 $292.8835
275+ $1.2809 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess