EN
  • EN
  • DE

SMT03DK-EL

Part No SMT03DK-EL
Manufacturer KEC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 329762-SMT03DK-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMT03DK-EL CAD Model

Description

The KEC SMT03DK-EL is a PNP epitaxial planar transistor designed for switching and amplifier applications. This transistor is characterized by its low saturation voltage, high current gain, and fast switching speed. The SMT (Surface Mount Technology) designation indicates that it's designed for automated assembly on circuit boards.

Applications:

  • Switching Circuits: Used as a switch in various electronic circuits, such as inverters, converters, and control circuits.
  • Amplifier Circuits: Employed as a small signal amplifier in audio and signal processing applications.
  • Load Drivers: Drives small loads such as LEDs, relays, and other transistors.
  • DC-DC Converters: Integrated into DC-DC converter circuits for power management.
  • Portable Devices: Found in portable electronic devices due to its small size and low power consumption.

Features:

  • PNP Transistor: Enables switching and amplification in PNP configurations.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • High Current Gain: Provides high amplification for small input signals.
  • Fast Switching Speed: Enables rapid switching operations.
  • Surface-Mount Package: Allows for easy and cost-effective assembly.

Benefits:

  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • High Amplification: High current gain provides excellent signal amplification.
  • Compact Size: Small form factor allows for integration into small electronic devices.
  • Reliable Performance: Provides reliable switching and amplification capabilities.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The SMT03DK-EL typically has a collector-emitter voltage rating of -50V, a collector current rating of -0.5A, and a power dissipation of 0.25W. The 'EL' suffix may indicate a specific production batch or feature variant. The hFE (DC current gain) is typically high, making it suitable for amplification. The device is commonly available in a SOT-23 or similar small outline transistor package. It's crucial to consult the official KEC datasheet for precise electrical characteristics (e.g., VCE(sat), hFE, fT) and package dimensions for proper application design. This device is commonly used in low-power switching and amplification circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess