EN
  • EN
  • DE

Z02W3.3V-X-RTK/P

Part No Z02W3.3V-X-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411882-Z02W3.3V-X-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W3.3V-X-RTK/P CAD Model

Description

The Z02W3.3V-X-RTK/P is a transient voltage suppressor (TVS) diode manufactured by KEC. It is designed to protect sensitive electronic components from damage caused by voltage surges, such as electrostatic discharge (ESD) and lightning strikes. The '3.3V' indicates the approximate reverse stand-off voltage, 'X' likely refers to a specific characteristic or variant within the Z02W series, 'RTK' denotes packaging suitable for automated assembly (Reel-to-Reel packaging), and the '/P' likely indicates a specific production process parameter.

Applications

  • Portable Communication Devices: Protection for smartphones, tablets, and other portable devices.
  • Wearable Technology: Surge protection for smartwatches, fitness trackers, and other wearables.
  • Low Voltage Circuits: Protecting low voltage logic circuits from transient voltages.
  • Microcontroller I/O: Protecting input/output pins of microcontrollers.
  • Automotive Electronics: Protecting low-voltage automotive systems.

Features

  • Unidirectional TVS Diode: Designed to clamp voltage surges in one direction.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components during a surge.
  • Fast Response Time: Quickly reacts to transient voltage events, providing rapid protection.
  • Small Footprint: Allows for compact circuit designs.
  • RTK Packaging: Suitable for automated pick-and-place assembly.

Benefits

  • Enhanced System Reliability: Protects against damage from voltage surges and ESD, improving overall system reliability.
  • Reduced Field Failures: Minimizes the risk of component failures caused by transient events.
  • Improved Product Lifespan: Protects sensitive electronic components from electrical stress, extending product lifespan.
  • Simplified Manufacturing: RTK packaging facilitates automated assembly processes.

Technical Specifications

The exact technical specifications for the Z02W3.3V-X-RTK/P can be found on the official KEC datasheet. Typical specifications for similar TVS diodes include:

  • Reverse Stand-off Voltage (VRWM): 3.3V (Nominal)
  • Breakdown Voltage (VBR): Voltage at which the diode begins conducting significantly.
  • Clamping Voltage (VC): The maximum voltage allowed across the diode during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can withstand.
  • Operating Temperature Range: Typically -40°C to +125°C.
  • Package Type: SOD-323 or similar

Important: Always refer to the official KEC datasheet for the Z02W3.3V-X-RTK/P for the most accurate and up-to-date specifications.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,690 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess