The Z02W33V-RTK/P is a surface-mount Zener diode manufactured by KEC. This component is designed to provide precise voltage regulation and overvoltage protection for various electronic circuits. It features a Zener voltage of 33V and is optimized for applications requiring stable voltage clamping.
Applications:
- Overvoltage protection in power supplies
- Voltage regulation in industrial control systems
- Transient voltage suppression in telecommunication equipment
- Protection of sensitive components in automotive electronics
- Clamping voltage in LED lighting circuits
Features:
- Surface-mount package for automated assembly
- Precise Zener voltage of 33V
- Low reverse leakage current
- High surge current capability
- Fast response time to transient events
- RoHS compliant for environmental protection
Benefits:
- Provides stable and reliable voltage regulation, ensuring consistent circuit performance.
- Protects sensitive components from damaging voltage spikes, extending product lifespan.
- Enables efficient use of board space due to its compact surface-mount design.
- Reduces assembly time and costs through automated placement.
- Increases system reliability by mitigating the effects of overvoltage conditions.
Additional Details:
The Z02W33V-RTK/P is designed with a power dissipation rating of 200mW. Its operating temperature range spans from -55°C to +150°C, making it suitable for use in a wide range of environmental conditions. The "/P" suffix may indicate a specific packaging or lead finish option.
This Zener diode is particularly beneficial in applications where voltage fluctuations can negatively impact circuit operation. By clamping the voltage at 33V, it prevents overvoltage conditions from reaching sensitive components, thereby ensuring the stability and longevity of the electronic system.
The Z02W33V-RTK/P offers a robust and cost-effective solution for voltage regulation and overvoltage protection. Its reliable performance and compact design make it a preferred choice for various electronic applications demanding stable voltage clamping at 33V.