EN
  • EN
  • DE

A451MB102M250A

Part No A451MB102M250A
Manufacturer Kemet
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194516-A451MB102M250A
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A451MB102M250A CAD Model

Description

The A451MB102M250A is a metallized paper capacitor manufactured by Kemet. These capacitors are known for their stable performance, high reliability, and ability to withstand high voltages. They are often used in applications where safety and long-term stability are critical.

Applications

  • Power supplies: Filtering and energy storage in power supply circuits
  • Lighting ballasts: Providing power factor correction and surge protection in lighting systems
  • Motor control: Filtering and smoothing voltage in motor drive circuits
  • Audio equipment: Coupling and decoupling signals in audio amplifiers and filters
  • High-voltage applications: Used in circuits requiring high-voltage capacitors

Features

  • Metallized paper dielectric: Provides high stability and long life
  • Self-healing properties: Allows the capacitor to recover from minor overvoltage events
  • High voltage rating: Suitable for high-voltage applications
  • Excellent pulse handling capability: Can withstand high pulse currents
  • Flame retardant construction: Enhances safety in demanding environments
  • RoHS compliant: Meets environmental standards

Benefits

  • High reliability: The metallized paper dielectric ensures long-term stability and reliability.
  • Self-healing properties: Minor overvoltage events do not permanently damage the capacitor, extending its lifespan.
  • Safety: The flame-retardant construction enhances safety in potentially hazardous applications.
  • Stable performance: Provides consistent performance over a wide range of temperatures and frequencies.
  • High voltage capability: Suitable for high-voltage applications where other capacitor types may not be suitable.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The A451MB102M250A has a capacitance of 1000 pF (102) and a voltage rating of 250V. The tolerance is typically ±20%. These capacitors are available in various lead configurations. Refer to the Kemet datasheet for detailed specifications on capacitance, voltage rating, tolerance, temperature range, and other electrical characteristics.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess