EN
  • EN
  • DE

A750MS567M1EAAE015

Part No A750MS567M1EAAE015
Manufacturer Kemet
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 560UF 20% 25V T/H  /  560 µF 25 V Aluminum - Polymer Capacitors Radial, Can 15mOhm 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8532.22.0020
Other Names EA750MS567M1EAA,399-13693
Standard Package 250
Win Source Part Number 1200782-A750MS567M1EAAE015
ECCN EAR99
REACH Status REACH Unaffected
MSL Level Not Applicable
Base Product Number A750MS
Package / Case Radial, Can
Mounting Type Through Hole
Height - Seated (Max) 0.512" (13.00mm)
Dimension 0.394" Dia (10.00mm)
Lead Spacing 0.197" (5.00mm)
Ripple Current @ High Frequency 4.9 A @ 100 kHz
Ripple Current @ Low Frequency 245 mA @ 120 Hz
Applications General Purpose
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
ESR (Equivalent Series Resistance) 15mOhm
Voltage - Rated 25 V
Tolerance ±20%
Capacitance 560 µF
Type Polymer
Package Bulk
Series A750
Mfr KEMET
Category Capacitors>Aluminum - Polymer Capacitors
Ultra Librarian 3D Model Ultra Librarian A750MS567M1EAAE015 CAD Model

Description

The A750 series capacitor from KEMET is an aluminum-polymer capacitor designed for general-purpose applications.

  • Capacitance: 560μF
  • Tolerance: ±20%
  • Voltage Rating: 25V
  • Package: Bulk
  • Mounting Type: Through hole
  • Height: 0.512" (13.00mm)
  • Lead Spacing: 0.197" (5.00mm)
  • ESR: 15mOhm
  • Lifetime @ Temperature: 2000 Hrs @ 105°C
  • Temperature Range: -55°C to 105°C
  • Dimension: 0.394" Dia (10.00mm)
  • MSL Level: Not applicable
  • REACH Status: REACH unaffected
  • HTSUS: 8532.22.0020
  • Base Product Number: A750MS
  • Ripple Current @ Low Frequency: 245 mA @ 120 Hz
  • Ripple Current @ High Frequency: 4.9 A @ 100 kHz

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 560UF 20% 2.5V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 820UF 20% 2.5V TH
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 16V SMD
Need more? Email Us
Panasonic
CAP ALUM HYBRID 33UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 27UF 20% 35V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess