EN
  • EN
  • DE
  • IT

ALC10A331EE550

Part No ALC10A331EE550
Manufacturer Kemet
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 550V SNAP  /  330 µF 550 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.056Ohm @ 100Hz 18000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr KEMET
Series ALC10
Package Bulk
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 550 V
ESR (Equivalent Series Resistance) 1.056Ohm @ 100Hz
Lifetime @ Temp. 18000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 2.4 A @ 100 Hz
Ripple Current @ High Frequency 3.9 A @ 10 kHz
Impedance 920 mOhms
Lead Spacing 0.394" (10.00mm)
Dimension 1.575" Dia (40.00mm)
Height - Seated (Max) 1.850" (47.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Base Product Number ALC10A
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0055
Other Names 399-12017,A521HG331M550A
Standard Package 25
Win Source Part Number 1044099-ALC10A331EE550
Ultra Librarian 3D Model Ultra Librarian ALC10A331EE550 CAD Model

Description

The KEMET ALC10 series aluminum electrolytic capacitor is a general-purpose capacitor designed for use in a variety of applications, manufactured by KEMET.

  • Capacitance: 330 µF
  • Voltage Rating: 550V
  • Package: Radial, Can-Snap-In
  • Lead Spacing: 0.394 inches (10.00mm)
  • Impedance: 920 mOhms
  • ESR (100Hz): 1.056 Ohm
  • Operating Temperature: -40°C to 85°C
  • Lifetime @ 85°C: 18,000 hours
  • Standard Package: 25
  • Height: 1.850 inches (47.00mm)

You May Also Be Interested in

United Chemi-Con
CAP ALUM 1000UF 20% 16V SMD
Lowest to $0.3846
Rubycon
CAP ALUM 150UF 20% 50V RADIAL
Lowest to $0.1706
Panasonic
CAP ALUM 470UF 20% 63V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 10UF 20% 50V RADIAL / 10 μF 50 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Lowest to $0.0802
Vishay
CAP ALUM 6.8UF 20% 25V RADIAL / 6.8 μF 25 V Aluminum Electrolytic Capacitors Radial 30Ohm @ 100Hz
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 450V RADIAL
Lowest to $2.1316
Kemet
CAP ALUM SNAP-IN 105C
Need more? Email Us
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.2233
EPCOS (TDK)
CAP ALUM 10000UF 20% 40V SCREW
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess