EN
  • EN
  • DE

C0805C150J5GACTU

Part No C0805C150J5GACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description Ceramic, Commercial-(CxxxxC), 15 pF, 5%, 50 V, 0805, C0G, SMD, MLCC, Ultra-Stable, Low Loss, Class I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 1158298-C0805C150J5GACTU
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian C0805C150J5GACTU CAD Model

Description

The C0805C150J5GACTU is a 15 pF multilayer ceramic capacitor (MLCC) from Kemet's Goldmax series. This capacitor is designed for general-purpose applications requiring a stable and reliable capacitance value. It features a surface mount (SMD) configuration, making it suitable for automated assembly processes.

Applications:

  • General-purpose electronic circuits
  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Filtering applications
  • Consumer electronics
  • Industrial electronics

Features:

  • Capacitance: 15 pF
  • Voltage Rating: 50 V
  • Temperature Coefficient: C0G (NP0)
  • Tolerance: ±5%
  • Case Size: 0805 (2012 Metric)
  • Termination: Standard Tin
  • RoHS Compliant

Benefits:

  • High stability over temperature and voltage variations due to the C0G dielectric material.
  • Low Equivalent Series Resistance (ESR) and Equivalent Series Inductance (ESL) ensure efficient performance at high frequencies.
  • Small size allows for high-density circuit design.
  • Reliable performance and long operational life.
  • Suitable for reflow soldering processes.

Additional Details:

The C0G (NP0) dielectric ensures that the capacitance changes very little with temperature, voltage, and frequency. This makes it ideal for applications where stability is critical. The 0805 case size is a common SMD size, which simplifies the assembly process. The capacitor's construction and materials are designed to meet RoHS compliance standards, restricting the use of hazardous substances.

Specifications:

  • Operating Temperature Range: -55°C to +125°C
  • Dissipation Factor: ≤ 0.1% at 1 kHz
  • Insulation Resistance: ≥ 100 GΩ at rated voltage

You May Also Be Interested in

TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2947
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0440 $50.1600
2,775+ $0.0361 $100.1775
4,290+ $0.0350 $150.1500
5,900+ $0.0339 $200.0100
7,625+ $0.0328 $250.1000
10,205+ $0.0294 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess