EN
  • EN
  • DE

C315C332K5R5TA9248

Part No C315C332K5R5TA9248
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981677-C315C332K5R5TA9248
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C315C332K5R5TA9248 CAD Model

Description

The C315C332K5R5TA9248 is a ceramic capacitor manufactured by Kemet. It's a part of their Goldmax series, known for reliable performance and stability. This capacitor is designed for general-purpose applications requiring a stable capacitance value over a range of operating conditions. It features a robust construction suitable for automated assembly.

Applications:

  • General Purpose Applications
  • Bypass and Decoupling Circuits
  • Filtering Circuits
  • Timing Circuits
  • Consumer Electronics
  • Industrial Equipment

Features:

  • Ceramic Dielectric: Provides stable capacitance with temperature and voltage variations.
  • Radial Leaded: Allows for through-hole mounting on PCBs.
  • Goldmax Series: Offers high reliability and consistent performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Wide Capacitance Range: Available in a range of capacitance values to suit various applications.

Benefits:

  • Stable Performance: Maintains consistent electrical characteristics over temperature and voltage variations, ensuring reliable circuit operation.
  • Easy Assembly: Radial leaded design simplifies the assembly process on through-hole PCBs.
  • Reduced Noise: Effective decoupling capabilities minimize noise and interference in sensitive circuits.
  • Long Lifespan: The robust construction and high-quality materials ensure a long and reliable operational life.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The C315C332K5R5TA9248 has a capacitance of 3300 pF (3.3 nF) with a tolerance of ±10%. Its voltage rating is 50V. The operating temperature range is typically from -55°C to +125°C. These capacitors are often used in consumer electronics, industrial equipment, and automotive applications where stable performance and reliability are critical. The 9248 indicates a specific lead spacing and packaging.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess