EN
  • EN
  • DE

C44PUGR5330RASK

Part No C44PUGR5330RASK
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 33UF 10% 1.7KVDC RADIAL  /  33 µF Film Capacitor 780V 1700V (1.7kV) Polypropylene (PP), Metallized Radial, Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KEMET
Series C44P-R
Package Bulk
Capacitance 33 µF
Tolerance ±10%
Voltage Rating - AC 780V
Voltage Rating - DC 1700V (1.7kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Chassis, Stud Mount
Package / Case Radial, Can
Dimension 3.346" Dia (85.00mm)
Height - Seated (Max) 5.866" (149.00mm)
Termination Threaded, Male
Lead Spacing 1.378" (35.00mm)
Applications Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Features Long Life
Base Product Number C44PUG
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0030
Other Names 44PUGR5330RASK,399-19722
Standard Package 5
Win Source Part Number 1087253-C44PUGR5330RASK
Ultra Librarian 3D Model Ultra Librarian C44PUGR5330RASK CAD Model

Description

The KEMET C44P-R series capacitors are long life film capacitors that are designed for use in power factor correction (PFC), commutation, and EMI, RFI suppression applications.

  • Manufacturer: KEMET
  • Series: C44P-R
  • Application: Power factor correction (PFC), commutation, and EMI, RFI suppression
  • Capacitance: 33 µF
  • Tolerance: ±10%
  • Voltage Rating (AC): 780V AC
  • Voltage Rating (DC): 1700V DC (1.7kV)
  • Dielectric Material: Polypropylene (PP), metallized
  • Mounting: Chassis, stud mount
  • Package: Radial, can
  • Height (Seated): 5.866" (149.00mm)
  • Packaging: Bulk (5 units)
  • Temperature Range: -25°C ~ 70°C

You May Also Be Interested in

Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.0225 $98.0225
2+ $94.9594 $189.9188
3+ $91.8961 $275.6883
4+ $88.8329 $355.3316
5+ $79.6433 $398.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
In Stock: 10 pieces Factory Stock: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess