EN
  • EN
  • DE

CAN22C102MAGACTU

Part No CAN22C102MAGACTU
Manufacturer Kemet
Catalog OEM Parts (C - E)
Description CAP, 1000PF, 250VAC, MLCC, 2225; Capacitance: 1000pF; Voltage Rating: 250VAC; Ceramic Capacitor Case: 2225 [5664...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051070-CAN22C102MAGACTU
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAN22C102MAGACTU CAD Model

Description

The CAN22C102MAGACTU is a ceramic capacitor manufactured by Kemet. Ceramic capacitors are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This specific capacitor likely has particular characteristics tailored for specific applications.

Applications

  • Bypassing in digital circuits: Providing a local source of energy to reduce noise and voltage fluctuations.
  • Decoupling in power supplies: Stabilizing voltage and reducing ripple.
  • Filtering in signal processing circuits: Removing unwanted frequencies from a signal.
  • Timing circuits: Providing a stable timing reference.
  • Energy storage: Storing electrical energy for short periods.

Features

  • Ceramic Dielectric: Offers high capacitance values in a small size and excellent temperature stability.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Specific Capacitance Value: 1000pF (102) typically denotes its capacitance.
  • Specific Voltage Rating: It is expected to have a voltage rating appropriate for its applications.
  • Compact Size: The SMT design allows for high-density circuit layouts.

Benefits

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, leading to more reliable circuit operation.
  • Simplified Assembly: SMT design allows for automated and efficient assembly processes.
  • Reduced Board Space: Compact size enables higher component density and smaller board designs.
  • Cost-Effective: Ceramic capacitors are generally a cost-effective solution for various applications.
  • Long Lifespan: Ceramic capacitors offer a long operational life under normal operating conditions.

Additional details regarding the CAN22C102MAGACTU would include its specific capacitance value, voltage rating, tolerance, and temperature coefficient. These parameters are crucial for selecting the appropriate capacitor for a given application. The capacitor's physical dimensions and termination style are also important considerations for PCB layout and assembly.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess