EN
  • EN
  • DE

ADM202J

Part No ADM202J
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0344+
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 751745-ADM202J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM202J CAD Model

Description

The ADM202J is a robust, high-speed RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 5 V power supply. This device is an ideal choice for facilitating communication between data terminal equipment (DTE) and data communication equipment (DCE) in a vast array of applications such as point-of-sale (POS) systems, computer peripheral interfacing, and industrial control.

Key Features

  • Meets EIA-232E and V.28 Specifications
  • Operates From a Single 5 V Power Supply
  • Two Drivers and Two Receivers
  • 230 kbps Data Rate
  • ±30 V Receiver Input Levels
  • 0.1 µF Charge Pump Capacitors
  • ESD Protection to ±15 kV
  • Sleep Mode with Disable Function

Performance and Durability

The ADM202J is designed to deliver high-performance communication with a data rate up to 230 kbps. It features two drivers and two receivers, making it suitable for full-duplex communication. The device is capable of withstanding receiver input levels of up to ±30 V, ensuring resilience in harsh electrical environments. Furthermore, it incorporates ESD protection circuitry, safeguarding the device from electrostatic discharges up to ±15 kV, thus enhancing its durability and reliability in the field.

Power Efficiency and Space Saving

This transceiver utilizes charge pump capacitors of only 0.1 µF size, which minimizes the board space required. The innovative design of the charge pump and the efficient management of power consumption allow the ADM202J to provide a sleep mode feature. In sleep mode, the device significantly reduces power usage, making it suitable for power-sensitive applications.

Applications

With its robust feature set, the ADM202J can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Computer Peripheral Interfacing
  • POS Systems
  • Industrial Control

Overall, the ADM202J from Analog Devices Inc. represents a reliable and efficient solution for RS-232/V.28 communication needs, combining speed, power efficiency, and ruggedness in a compact package.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess