EN
  • EN
  • DE

REF02CS-REEL7

Part No REF02CS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 7 V to 40 V
Operating Supply Current 1.6mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139271-REF02CS-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02CS-REEL7 CAD Model

Description

Product Overview: REF02CS-REEL7 by Analog Devices Inc.

The REF02CS-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This product is designed to offer a stable and precise reference voltage for various applications, including data converters, portable instrumentation, and industrial process control systems.

The REF02CS-REEL7 provides a fixed output voltage of 5V with an impressive initial accuracy of ±0.5%. Its temperature coefficient is as low as 8.5 ppm/°C, ensuring reliable performance across a wide temperature range. The device operates from a single supply voltage ranging from 4.5V to 30V, or from dual supplies of ±2.25V to ±18V, making it versatile for different circuit configurations.

One of the key features of the REF02CS-REEL7 is its low quiescent current, typically around 1.4mA, which is beneficial for power-sensitive applications. The device also offers excellent load and line regulation, which minimizes the effects of supply voltage variations and load changes on the output voltage. This level of regulation ensures a stable reference for the connected circuits, even under fluctuating conditions.

The REF02CS-REEL7 comes in a compact surface-mount package, specifically in a 3-pin SOT-23, which is ideal for space-constrained applications. This product is supplied in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production.

Analog Devices Inc. guarantees the performance of the REF02CS-REEL7 with rigorous testing and quality control measures. The product's reliability and precision make it a preferred choice for engineers and designers looking for a stable voltage reference source. With its combination of accuracy, stability, and low power consumption, the REF02CS-REEL7 is an excellent choice for ensuring the integrity of electronic systems.

Key Specifications:

  • Output Voltage: 5V
  • Initial Accuracy: ±0.5%
  • Temperature Coefficient: 8.5 ppm/°C
  • Supply Voltage Range: 4.5V to 30V (single), ±2.25V to ±18V (dual)
  • Quiescent Current: 1.4mA
  • Package: SOT-23
  • Supply Format: Tape and Reel (REEL7)

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess