EN
  • EN
  • DE

FC0H104ZFTBR24

Part No FC0H104ZFTBR24
Manufacturer Kemet
Catalog Electric Double Layer Capacitors, Supercaps
Description Cap Supercap 0.1F 5.5V -20% to 80% (10.5 X 5.5mm) SMD Cylindrical 25 Ohm 70°C T/R / CAP 100MF -20% +80% 5.5V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 100mF
Tolerance -20%, +80%
Voltage Rating 5.5V
ESR 25 Ohm @ 1kHz
Termination SMD (SMT) Tabs
Mounting SMD (SMT)
Dimension 0.413" Dia (10.50mm)
Height - Seated (Max) 0.217" (5.50mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 1037843-FC0H104ZFTBR24
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FC
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FC0H104ZFTBR24 CAD Model

Description

The Kemet FC0H104ZFTBR24 is a SMD (SMT) tab capacitor. Kemet FC0H104ZFTBR24 is a product by Kemet.

  • Mounting: SMD (SMT)
  • Type: Tab Capacitor
  • Capacitance: 100mF
  • Voltage Rating: 5.5V
  • Tolerance: -20%, +80%
  • ESR: 25 Ohm @ 1kHz
  • Family: FC
  • Dimension: 0.413" Dia (10.50mm)
  • Operating Temperature: -25°C to 70°C
  • Halogen-Free: compliant
  • Supply and Demand Status: balanced

You May Also Be Interested in

Eaton Bussmann
CAP 470MF -20% +80% 5V T/H
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Eaton Bussmann
CAP 3F -10% +30% 2.5V T/H
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Nichicon
CAP 100F 20% 2.5V T/H
Need more? Email Us
AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045
Nichicon
CAP 12F 20% 2.7V T/H
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5874 $51.7480
48+ $2.1230 $101.9040
73+ $2.0566 $150.1318
101+ $1.9903 $201.0203
130+ $1.9239 $250.1070
174+ $1.7249 $300.1326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess