EN
  • EN
  • DE
  • IT

LDEEC2100KA5N00

Part No LDEEC2100KA5N00
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 10000PF 10% 100VDC 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series LDE
Package Tape & Reel
Product Status Active
Capacitance 10000 pF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric)
Size / Dimension 0.185" L x 0.130" W (4.70mm x 3.30mm)
Height - Seated (Max) 0.067" (1.70mm)
Termination Solder Pads
Applications Automotive
Ratings AEC-Q200
Features High Temperature
Base Product Number LDEEC
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 746741-LDEEC2100KA5N00
Ultra Librarian 3D Model Ultra Librarian LDEEC2100KA5N00 CAD Model

Description

The 746741-LDEEC2100KA5N00 is a film capacitor from the LDE series.

  • Series: LDE
  • Application: Automotive
  • Features: High-Temperature Rating, Solder Pads
  • Package: Tape and Reel
  • Voltage Rating (AC): 63V
  • Voltage Rating (DC): 100V
  • Size: 0.185" L x 0.130" W (4.70mm x 3.30mm)
  • Height: 0.067" (1.70mm)
  • Capacitance: 10000 pF
  • Tolerance: ±10%
  • AEC-Q200 Rated: Yes
  • Manufacturer: KEMET
  • Product Status: Active

You May Also Be Interested in

Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Need more? Email Us
Panasonic
CAP FILM 0.22UF 10% 250VDC RAD
Lowest to $0.1622
Panasonic
CAP FILM 100PF 2% 16VDC 0603
Lowest to $0.2698
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.5161
Kemet
CAP FILM 10000PF 10% 100VDC 1812
Lowest to $0.5466
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $1.1409
Kemet
CAP FILM 55UF 5% 700VDC RADIAL
Lowest to $35.6242

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5466 $57.3930
250+ $0.4484 $112.1000
390+ $0.4344 $169.4160
535+ $0.4204 $224.9140
690+ $0.4064 $280.4160
925+ $0.3643 $336.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess