EN
  • EN
  • DE

OHD3-105B

Part No OHD3-105B
Manufacturer Kemet
Catalog Temperature Sensors - Thermostats - Mechanical
Description High reliability for on/off operations
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Kemet
Series OHD
Circuit SPST-NC
Switching Temperature 221°F (105°C)
Current Rating - AC 0.3A (100V)
Current Rating - DC 0.3A (100V)
Termination Style Solder Lug
Mounting Chassis Mount
Package Module
Win Source Part Number 1232887-OHD3-105B
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian OHD3-105B CAD Model

Description

The Kemet OHD series switch is designed for chassis mounting and features solder lug termination style. It is a single-pole, normally closed switch with a switching temperature of 221°F (105°C).

  • Manufacturer: Kemet
  • Series: OHD
  • Mounting Type: Chassis Mount
  • Termination Style: Solder Lug
  • Circuit: Single-Pole, Normally Closed (SPST-NC)
  • Switching Temperature: 221°F (105°C)
  • Current Rating - AC: 0.3A (100V)
  • Current Rating - DC: 0.3A (100V)
  • Switching Cycles: Not provided
  • Tolerance: Not provided
  • Category: Sensors and Transducers
  • Supply and Demand Status: Limited
  • Package: Module
  • Country of Origin: Japan
  • Estimated EOL Date: Unknown

You May Also Be Interested in

Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Sensata-Airpax
THERMOSTAT 70DEG C NO TO220-2
Need more? Email Us
Kemet
THERMOSTAT 130DEG C SPST-NC MOD /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP
Need more? Email Us
Kemet
THERMOSTAT 40DEG C SPST-NC MOD
Lowest to $7.5780
Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Sensata-Airpax
THERMOSTAT 130DEG C NO TO220-2
Lowest to $6.8791
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess