EN
  • EN
  • DE

PHE427HA5220J

Part No PHE427HA5220J
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347662-PHE427HA5220J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE427HA5220J CAD Model

Description

The PHE427HA5220J is a metallized polypropylene film capacitor belonging to Kemet's PHE427 series. This series is specifically designed for high-performance applications that demand high stability and reliability, particularly in environments where the capacitor is subjected to significant voltage and current stresses. The PHE427HA5220J is known for its excellent self-healing characteristics and extended operational lifespan.

Applications

  • DC Link Circuits: Commonly used in DC link circuits of frequency converters and inverters.
  • Power Factor Correction (PFC): Employed in power supplies and electronic devices for power factor correction.
  • Resonant Circuits: Suitable for resonant circuits in various power electronic applications.
  • Energy Storage: Used for energy storage in applications requiring quick discharge cycles.
  • High-Frequency Inverters: Ideal for high-frequency inverters and converters where stable performance is crucial.

Features

  • Metallized Polypropylene Film: Provides superior electrical characteristics and long-term stability.
  • Self-Healing Properties: Ensures the capacitor recovers from minor breakdowns, increasing its lifespan.
  • High Ripple Current Capability: Designed to handle high alternating currents without degradation.
  • Flame-Retardant Encapsulation: Enhances safety and provides protection against environmental factors.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • High Voltage Rating: Capable of handling high DC voltage levels.

Benefits

  • Extended Lifespan: The self-healing feature and robust design contribute to a longer service life.
  • Increased Reliability: High-quality materials and manufacturing processes ensure consistent performance.
  • Improved Efficiency: Helps in achieving higher efficiency in power electronic circuits.
  • Enhanced Safety: The flame-retardant casing improves safety in the event of an overload or failure.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.
  • Stable Operation: Maintains consistent performance over a wide range of operating conditions.

Technical Specifications

The PHE427HA5220J has a capacitance of 2.2 µF with a tolerance of approximately ±5%. It typically has a voltage rating of 630 VDC. This capacitor is usually designed for through-hole mounting. The operating temperature range is generally from -40°C to +105°C. For detailed specifications, including dimensions, ESR, and other parameters, refer to the official datasheet.

You May Also Be Interested in

Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess