EN
  • EN
  • DE

PHE448SB4270JR06

Part No PHE448SB4270JR06
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347692-PHE448SB4270JR06
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE448SB4270JR06 CAD Model

Description

The PHE448SB4270JR06 is a polypropylene film capacitor manufactured by Kemet. This capacitor is part of the PHE448 series, designed for applications requiring high reliability, long life, and stable performance in demanding environmental conditions.

Applications:

  • DC Link circuits
  • Power Factor Correction (PFC)
  • Snubber circuits
  • Renewable energy systems (solar inverters, wind turbines)
  • High-frequency power converters
  • Induction heating

Features:

  • Metallized polypropylene film dielectric
  • Self-healing properties
  • High ripple current capability
  • Excellent dV/dt capability
  • Low equivalent series resistance (ESR)
  • Long operational life
  • Flame-retardant epoxy resin coating

Benefits:

  • Enhanced reliability in harsh operating conditions
  • Reduced maintenance costs due to long service life
  • Stable capacitance across a broad range of temperatures and frequencies
  • Improved safety with its flame-retardant construction
  • Effective performance in high-frequency applications because of low ESR
  • Efficient handling of high ripple currents

Additional Details:

The PHE448SB4270JR06 features a capacitance of 0.27 µF, a voltage rating of 630 VDC, and a capacitance tolerance of ±5%. The operating temperature range extends from -40°C to +105°C. Built with a metallized polypropylene film dielectric, the capacitor exhibits low losses and high insulation resistance. Its self-healing capability ensures sustained reliability by recovering from transient overvoltage events. Encased in a flame-retardant epoxy resin coating, the capacitor provides superior environmental protection. The PHE448SB4270JR06 is ideally suited for power electronics, industrial machinery, and renewable energy systems, where performance and dependability are critical.

You May Also Be Interested in

Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess