EN
  • EN
  • DE

PHE820MR7220M

Part No PHE820MR7220M
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347712-PHE820MR7220M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE820MR7220M CAD Model

Description

The KEMET PHE820MR7220M is a Class X2 metallized polypropylene film capacitor designed for interference suppression in across-the-line applications. This capacitor is constructed with a metallized polypropylene film dielectric encapsulated in a self-extinguishing plastic case, offering excellent electrical characteristics and high stability. It meets stringent safety standards, ensuring reliable performance in demanding environments.

Applications

  • Across-the-line interference suppression
  • Connection in series with the mains
  • Use in situations with increased humidity
  • Applications where size and cost are critical
  • Power supplies
  • Household appliances
  • Lighting ballast

Features

  • Self-healing properties
  • Plastic case with epoxy resin filling (UL 94 V-0)
  • High stability
  • Excellent self-healing properties ensures long operational life
  • Rated voltage: 275 VAC
  • Capacitance: 0.022µF
  • Capacitance Tolerance: ±20%
  • Lead Spacing: 10 mm
  • Operating Temperature: -40°C to +110°C

Benefits

  • Provides effective interference suppression
  • Offers a compact and cost-effective solution
  • Ensures long operational life due to self-healing properties
  • Meets safety standards for reliable performance
  • Suitable for use in harsh environmental conditions
  • Contributes to the electromagnetic compatibility (EMC) of the end product.

Additional Details

The PHE820 series capacitors are designed to withstand harsh environmental conditions, including high humidity and temperature variations. The self-healing properties of the metallized polypropylene film ensure that any localized breakdowns in the dielectric are quickly cleared, preventing catastrophic failures and extending the capacitor's lifespan. The UL 94 V-0 rated plastic case provides excellent flame retardancy, enhancing the safety of the application. These capacitors are specifically designed for AC line filtering and interference suppression, protecting sensitive electronic equipment from voltage transients and noise. The construction ensures minimal inductance and ESR (Equivalent Series Resistance), which is crucial for effective high-frequency noise filtering. The 275VAC rating allows for reliable operation in standard mains voltage applications. The epoxy resin filling contributes to the overall mechanical stability and prevents moisture ingress, further enhancing the capacitor's reliability. Its robust design and electrical characteristics make it a suitable choice for demanding industrial and consumer electronics applications where reliable interference suppression is essential.

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess