EN
  • EN
  • DE

PHE841EF7100MR06L2

Part No PHE841EF7100MR06L2
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347735-PHE841EF7100MR06L2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHE841EF7100MR06L2 CAD Model

Description

The PHE841EF7100MR06L2 is a robust RFI (Radio Frequency Interference) suppression capacitor manufactured by KEMET. These capacitors are designed to mitigate electromagnetic interference in various electronic applications, ensuring compliance with stringent EMC (Electromagnetic Compatibility) standards. They are particularly well-suited for use in environments where electrical noise needs to be minimized.

Applications:

  • Power supplies
  • Industrial equipment
  • Consumer electronics
  • Lighting ballast
  • Motor control circuits

Features:

  • Self-healing properties, ensuring long-term reliability
  • Excellent RFI suppression capability
  • Safety agency approvals (e.g., ENEC, UL, cUL)
  • High stability and reliability under harsh operating conditions
  • Flame-retardant epoxy resin encapsulation
  • Metallized polypropylene film construction

Benefits:

  • Improved electromagnetic compatibility (EMC) performance
  • Reduced noise and interference in electronic circuits
  • Enhanced reliability of electronic equipment
  • Compliance with regulatory requirements for EMC
  • Extended lifespan due to self-healing properties
  • Safer operation thanks to flame-retardant construction

This capacitor features a capacitance of 0.01 µF and is designed for AC line filtering. The 'PHE841' series signifies a specific type of metallized polypropylene film capacitor optimized for interference suppression. The 'EF' designates the lead style and packaging. The voltage rating for this particular model is suitable for typical mains voltage applications. The construction involves a metallized polypropylene film dielectric, providing excellent electrical characteristics and long-term stability. The epoxy encapsulation protects the capacitor from environmental factors such as humidity and temperature variations. The lead spacing of 06L2 indicates a specific lead configuration for easy integration into circuit boards.

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM RAD
Lowest to $0.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess