EN
  • EN
  • DE

PME278RC5470KR30

Part No PME278RC5470KR30
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350688-PME278RC5470KR30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME278RC5470KR30 CAD Model

Description

The PME278RC5470KR30 is a Class X1 metallized paper capacitor manufactured by Kemet. It's designed for interference suppression and safety applications, specifically for use in environments where high reliability and stringent safety standards are paramount.

Applications:

  • Across-the-line applications in power supplies.
  • EMI/RFI filtering in industrial and consumer electronics.
  • Input filtering for motor drives and inverters.
  • Lighting ballasts
  • Connection in series with a mains fuse.

Features:

  • Class X1 Safety Approval: Complies with rigorous safety standards for across-the-line applications.
  • Metallized Paper Dielectric: Offers exceptional self-healing properties, enhancing reliability and preventing catastrophic failures.
  • High Pulse Handling: Withstands high voltage and current pulses, making it suitable for demanding applications.
  • Flame Retardant Encapsulation: Provides enhanced safety and protection against fire hazards.
  • Excellent self-healing properties: Ensures long-term reliability.

Benefits:

  • Enhanced Safety: Provides reliable protection against electrical hazards.
  • Extended Operational Life: The metallized paper construction and self-healing properties contribute to a long and reliable operating life.
  • Effective EMI Suppression: Reduces electromagnetic interference, improving the performance of electronic devices.
  • Robust Design: Can withstand harsh environmental conditions and high voltage stresses.
  • Regulatory Compliance: Meets or exceeds industry safety standards for X1 class capacitors.

Additional Details:

The PME278RC5470KR30 features a capacitance of 0.047 µF (microfarads) and a rated voltage of 305 VAC. It is designed for operation across a broad temperature range. The capacitor features a metallized paper dielectric encapsulated in flame-retardant epoxy resin, contributing to its robust safety characteristics. Its compact design allows for easy integration into various electronic circuits, ensuring consistent performance in demanding applications.

You May Also Be Interested in

Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess