EN
  • EN
  • DE

SM36B475M501B

Part No SM36B475M501B
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER SMD HV / Ceramic Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr KEMET
Series *
Package Bulk
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1340531-SM36B475M501B
Ultra Librarian 3D Model Ultra Librarian SM36B475M501B CAD Model

Description

The KEMET SM36B475M501B is a multilayer ceramic capacitor (MLCC) designed for surface mount applications. It features a capacitance of 4.7 µF (microfarads) and a voltage rating of 50 V (volts). These capacitors are known for their reliability, stability, and high performance in a variety of electronic circuits. This specific part is likely a part of KEMET's SM series of MLCCs, which are known for their small size and robust construction.

Applications

  • Bypass Capacitors: Used to filter out noise and provide a stable voltage supply in digital circuits.
  • Decoupling Capacitors: Placed near integrated circuits (ICs) to provide a local energy source and reduce voltage fluctuations.
  • Filtering Circuits: Used in power supplies and signal processing circuits to remove unwanted frequencies.
  • Timing Circuits: Used in oscillators and timing circuits to control the frequency and duration of signals.
  • Voltage Smoothing: Used in power supplies to smooth out voltage ripples and provide a stable DC voltage.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • 4.7 µF Capacitance: Provides a capacitance of 4.7 microfarads, suitable for a variety of applications.
  • 50 V Voltage Rating: Rated for operation at voltages up to 50 volts.
  • Multilayer Ceramic Capacitor (MLCC): Offers high stability, low ESR (Equivalent Series Resistance), and low ESL (Equivalent Series Inductance).
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Reliability: Known for their long lifespan and stable performance.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.
  • Stable Capacitance over Temperature: Maintains a stable capacitance value over a wide temperature range.

Benefits

  • Improved Circuit Performance: Provides stable and reliable performance, enhancing the overall performance of electronic circuits.
  • Reduced Noise: Filters out noise and voltage fluctuations, improving signal integrity.
  • Simplified Manufacturing: SMT design enables automated assembly, reducing manufacturing time and costs.
  • Long-Term Reliability: Offers long-lasting performance and minimal degradation over time.
  • Space Savings: Compact size allows for use in space-constrained applications.
  • Environmental Compliance: RoHS compliance ensures compliance with environmental regulations.
  • Versatile Application: Suitable for a wide range of applications due to its capacitance value and voltage rating.

Additional Details

The SM36B475M501B is manufactured to meet specific industry standards for performance and reliability. The exact dimensions, tolerance, and temperature coefficient can be found in the product datasheet. Soldering recommendations, storage conditions, and environmental compliance details are also provided in the datasheet. Consult the datasheet for the most current and accurate technical specifications and application notes. The dielectric type used in this capacitor influences its temperature coefficient, voltage coefficient, and aging characteristics.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess