EN
  • EN
  • DE

T322E476M020AS7200-20V47U

Part No T322E476M020AS7200-20V47U
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 351357-T322E476M020AS7200-20V47U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T322E476M020AS7200-20V47U CAD Model

Description

The T322E476M020AS7200-20V47U is a solid tantalum capacitor from Kemet's T322 series, specifically designed for high-performance applications requiring stable capacitance and long-term reliability. This surface-mount device (SMD) offers a compact footprint and is ideal for automated assembly processes. Its robust construction and electrical characteristics make it suitable for demanding environments and critical circuit functions.

Applications

  • Power supply decoupling
  • Filtering in sensitive analog circuits
  • Bypass capacitors in high-speed digital systems
  • Timing circuits requiring stable capacitance values
  • DC-DC converters
  • Voltage regulators
  • Audio equipment

Features

  • Solid tantalum electrolytic construction
  • Surface mount (SMD) package
  • Capacitance: 47µF
  • Voltage Rating: 20V
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant

Benefits

  • Provides stable and reliable capacitance over a wide temperature range
  • Reduces board space requirements due to its compact size
  • Enhances circuit performance and stability
  • Simplifies assembly and reduces manufacturing costs
  • Ensures long-term reliability in demanding applications

Additional Details

The T322E476M020AS7200-20V47U features a low Equivalent Series Resistance (ESR), making it well-suited for high-frequency applications where minimizing losses is crucial. Its stable capacitance characteristics ensure consistent performance over a wide range of operating conditions. The tantalum capacitor is polarized, requiring careful attention to polarity during circuit design and assembly. This component is designed for reflow soldering and conforms to industry standards. The case code is 3528-21. Further detailed specifications, including ESR values at different frequencies and temperature coefficients, are available in the Kemet datasheet. The suffix variations might indicate specific packaging or testing requirements.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess