EN
  • EN
  • DE

T491A105K016A

Part No T491A105K016A
Manufacturer Kemet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0501+
Reference case SMD
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
RoHS State Request Verification
Win Source Part Number 734867-T491A105K016A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491A105K016A CAD Model

Description

The T491A105K016A is a surface-mount solid tantalum capacitor from KEMET. It features a robust design and is widely used in various electronic applications where stable capacitance and reliable performance are crucial.

Applications

  • Power Supplies
  • DC-DC Converters
  • Filtering Circuits
  • Bypass Capacitors
  • General Purpose Applications

Features

  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Solid Tantalum Construction: Provides stable capacitance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.
  • High Ripple Current Capability: Suitable for applications with high current demands.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Operating Temperature Range: Typically -55°C to +125°C.

Benefits

  • Stable Performance: Provides consistent capacitance over temperature and voltage variations.
  • Long Lifespan: Tantalum capacitors offer a long operational life.
  • Compact Size: Saves valuable board space.
  • Reliable Operation: Robust construction ensures reliable performance in demanding environments.
  • Easy Assembly: SMT design simplifies manufacturing processes.

The T491A105K016A capacitor is designed for surface mount applications, facilitating automated assembly and reducing manufacturing costs. Its solid tantalum construction provides excellent stability and reliability, making it suitable for use in critical circuits. The low ESR minimizes power loss and improves the overall efficiency of the circuit. The capacitor is capable of handling high ripple currents, making it suitable for power supply and DC-DC converter applications. The RoHS compliance ensures that the capacitor meets environmental regulations for hazardous substances. The wide operating temperature range allows for reliable operation in various environments. The T491A105K016A offers a long lifespan and consistent performance, making it a reliable choice for a wide range of electronic applications.

Specifically, the 'A' case size indicates the physical dimensions of the capacitor, and 105 indicates a capacitance value of 1.0 uF. The 'K' tolerance indicates a capacitance tolerance of ±10%, and '016' represents a voltage rating of 16V.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess