EN
  • EN
  • DE

T491A335M010AS

Part No T491A335M010AS
Manufacturer Kemet
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839362-T491A335M010AS
Ultra Librarian 3D Model Ultra Librarian T491A335M010AS CAD Model

Description

The T491A335M010AS is a T491 series surface mount solid tantalum capacitor manufactured by Kemet. It is designed for general-purpose applications requiring stable capacitance over a range of temperatures and frequencies. These capacitors are known for their reliability, small size, and suitability for automated assembly.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering circuits
  • Timing circuits
  • Power supply filtering
  • General-purpose electronic circuits
  • Consumer electronics (smartphones, laptops)
  • Industrial equipment

Features

  • Surface Mount Device (SMD)
  • Solid tantalum capacitor
  • Molded case
  • Small size (1206 case size)
  • Stable performance
  • RoHS compliant

Benefits

  • Space saving: The small 1206 case size allows for high-density mounting on PCBs.
  • Effective filtering: Can effectively filter out unwanted noise and voltage fluctuations, improving circuit stability.
  • Stable performance: Solid tantalum construction ensures stable capacitance over a wide range of temperature and frequency conditions.
  • Easy assembly: Designed for automated assembly processes.
  • Environmentally friendly: RoHS compliance ensures it meets environmental regulations.

Specifications

  • Case Size: 1206 (3.2mm x 1.6mm)
  • Capacitance: 3.3 µF
  • Voltage Rating: 10V
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 3 Ohms at 100kHz
  • Operating Temperature Range: -55°C to +125°C

The Kemet T491A335M010AS is a reliable and cost-effective solution for a wide range of electronic applications. Its small size, stable performance, and suitability for automated assembly make it a popular choice for designers and manufacturers. It's commonly used for power supply decoupling and general filtering purposes. The T491 series are industry standard capacitors.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess