EN
  • EN
  • DE
  • IT

T494D107K016AS

Part No T494D107K016AS
Manufacturer Kemet
Catalog Electronic Wholesale
Description SOLID TANTALUM CHIP CAPACITORS(T494 SERIES - Low ESR, Industrial Grade)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Kemet
Win Source Part Number 1263463-T494D107K016AS
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T494D107K016AS CAD Model

Description

The T494D107K016AS is a surface-mount solid tantalum capacitor manufactured by KEMET. These capacitors are known for their stability, reliability, and small size, making them suitable for a wide range of applications. They are particularly useful in applications where high capacitance and low equivalent series resistance (ESR) are required.

Applications:

  • Bypass capacitors in power supplies: Reduces noise and stabilizes voltage levels in power supply circuits.
  • Filtering in signal processing circuits: Filters out unwanted frequencies in audio and video processing systems.
  • Decoupling capacitors in digital circuits: Provides a local energy source to digital ICs, reducing voltage fluctuations.
  • Timing circuits: Used in timing circuits for accurate timekeeping and control.
  • Energy storage in low-power applications: Stores energy in portable devices and other low-power systems.

Features:

  • Solid tantalum construction: Provides high stability and reliability.
  • Surface-mount package: Allows for automated assembly and high-density board layouts.
  • Low ESR: Minimizes power loss and improves performance in high-frequency applications.
  • High capacitance: Provides significant capacitance in a small package size.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits:

  • Stable performance: Solid tantalum construction ensures consistent performance over time.
  • Reliable operation: High-quality materials and construction provide long-term reliability.
  • Efficient filtering: Low ESR allows for effective noise reduction and signal filtering.
  • Compact size: Small package size allows for use in space-constrained applications.
  • Easy assembly: Surface-mount package simplifies the manufacturing process.

The T494D107K016AS has a capacitance value of 100µF and a voltage rating of 16V. The 'K' in the part number indicates a ±10% capacitance tolerance. These capacitors exhibit excellent temperature stability, maintaining their performance characteristics over a wide range of temperatures. The low ESR characteristics are particularly beneficial in high-frequency applications, where minimizing power loss is critical. KEMET's tantalum capacitors are manufactured using high-quality materials and processes, ensuring long-term reliability and consistent performance. These capacitors are often used in applications requiring high reliability and stability, such as in aerospace, medical, and industrial control systems. Their robust construction and stable performance make them a preferred choice for demanding applications where component failure is not an option. The T494 series is designed to meet the stringent requirements of modern electronic devices, offering a combination of high performance, reliability, and compact size.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess