EN
  • EN
  • DE

T495X475M050ATE3007627

Part No T495X475M050ATE3007627
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1178645-T495X475M050ATE3007627
Categories Tantalum Capacitors
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T495X475M050ATE3007627 CAD Model

Description

The KEMET T495X475M050ATE3007627 is a surface-mount solid tantalum capacitor designed for high-performance applications. This capacitor features a robust construction, excellent electrical characteristics, and stable performance over a wide range of operating conditions. It is widely used in demanding applications where reliability and stability are critical.

Applications:

  • Power Management: Used in power supplies, DC-DC converters, and voltage regulators for filtering and energy storage.
  • Industrial Control Systems: Employed in industrial automation equipment, control panels, and motor drives for stable performance in harsh environments.
  • Medical Devices: Integrated into medical instruments and diagnostic equipment for reliable and precise operation.
  • Telecommunications Equipment: Utilized in telecommunications infrastructure, including base stations and network devices, for filtering and decoupling.
  • Aerospace and Defense: Used in aerospace and defense applications where high reliability and performance are essential.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly and high-density circuit board layouts.
  • Solid Tantalum Construction: Provides excellent stability and reliability compared to other capacitor technologies.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation, improving circuit efficiency.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for demanding environments.
  • High Capacitance Stability: Maintains stable capacitance values under varying voltage and temperature conditions.

Benefits:

  • Enhanced Circuit Performance: Provides stable and reliable performance, improving the overall efficiency of electronic circuits.
  • Reduced Power Losses: Low ESR minimizes power losses and heat generation, enhancing circuit efficiency.
  • Increased Reliability: Solid tantalum construction ensures long-term reliability and stable performance.
  • Compact Design: SMT design allows for high-density circuit board layouts, saving valuable board space.
  • Versatile Application: Suitable for a wide range of applications, from power management to aerospace and defense.

The KEMET T495X475M050ATE3007627 tantalum capacitor is designed to provide stable and reliable performance in demanding electronic applications. Its robust construction, low ESR, and wide operating temperature range make it an ideal choice for critical systems where stability and long-term reliability are essential. The SMT design allows for efficient assembly and high-density layouts, making it a valuable component for modern electronic devices.

Technical Specifications: This capacitor has a capacitance of 4.7µF and a voltage rating of 50V. It features a tolerance of ±10%. For detailed specifications, refer to the KEMET datasheet.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Lowest to $24.0101

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess