EN
  • EN
  • DE
  • IT

T520B107M2R5ATE070

Part No T520B107M2R5ATE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 100UF 2.5V 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 48 Weeks
Features 100 µF Molded Tantalum Polymer Capacitor 2.5 V 1411 (3528 Metric) 70mOhm @ 100kHz
Manufacturer Kemet
Series KO-CAP® T520
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package 1411 (3528 Metric)
Family Name T520B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 399-4011-2, 399-4011-1, 399-4011-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898924-T520B107M2R5ATE070
Ultra Librarian 3D Model Ultra Librarian T520B107M2R5ATE070 CAD Model

Description

The Kemet T520B107M2R5ATE070 is a molded tantalum polymer capacitor with a capacitance of 100 µF and a voltage rating of 2.5V.

  • Capacitance: 100 µF
  • Voltage Rating: 2.5V
  • Package Size: 1411 (3528 Metric)
  • ESR: 70mOhm @ 100kHz
  • Operating Temperature Range: -55°C to 105°C
  • Series: KO-CAP® T520
  • Popularity: high
  • Supply and Demand Status: balance

You May Also Be Interested in

Rohm Semiconductor
CAP TANT POLY 15UF 25V 1411
Lowest to $0.3255
Kemet
CAP TANT POLY 47UF 4V 1206
Lowest to $0.7430
Kemet
Tantalum, Polymer Tantalum, Multi-Anode, T530, 680 uF, 20%, 4 V, 7343, SMD, Polymer, Molded, Multiple Anodes, Low ESR, 6mOhms, Height Max = 4.3mm
Lowest to $19.8555
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $2.4966
Kemet
CAP TANT POLY 150UF 6.3V 2917
Need more? Email Us
AVX Corporation
CAP TANT POLY 22UF 16V 1411
Lowest to $0.5572
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $0.9029
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 2V 2917
Lowest to $1.3456
AVX Corporation
Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | CAP TANT POLY 22UF 6.3V 1206
Lowest to $0.1282

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess