EN
  • EN
  • DE

TEPSLB30J157M30PHF8R

Part No TEPSLB30J157M30PHF8R
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Description 150.UF 6.0V Reel Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006029-TEPSLB30J157M30PHF8R
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEPSLB30J157M30PHF8R CAD Model

Description

The TEPSLB30J157M30PHF8R is a solid electrolytic capacitor manufactured by Kemet. This capacitor belongs to the T540 series, which are known for their high reliability, low ESR (Equivalent Series Resistance), and stable performance in demanding applications. These capacitors utilize a polymer tantalum cathode, contributing to excellent volumetric efficiency and robust operational characteristics.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering in high-frequency circuits
  • Bypass and decoupling in digital circuits
  • High ripple current applications

Features:

  • Low ESR: Minimizes power losses and heat generation, crucial for efficient power conversion.
  • High Ripple Current Capability: Handles high AC ripple currents without significant performance degradation.
  • Polymer Tantalum Cathode: Offers superior reliability and volumetric efficiency compared to traditional MnO2 tantalum capacitors.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and cost.
  • RoHS Compliant: Environmentally friendly, conforming to Restriction of Hazardous Substances directives.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.

Benefits:

  • Improved Efficiency: Low ESR reduces power dissipation, leading to higher efficiency in power supply and converter circuits.
  • Enhanced Reliability: Polymer cathode technology provides greater resistance to failure mechanisms compared to traditional tantalum capacitors.
  • Space Saving: High volumetric efficiency allows for smaller circuit board designs.
  • Stable Performance: Consistent electrical characteristics over temperature and voltage fluctuations.
  • Long Life: Robust design ensures extended operational life under demanding conditions.

Additional Details:

The TEPSLB30J157M30PHF8R features a capacitance of 150uF and a voltage rating of 6.3V. It has a tolerance of ±20%. The very low ESR makes it suitable for high-frequency applications. The device is designed for surface mount applications, enhancing assembly efficiency. The capacitor is commonly used in industrial and commercial electronics due to its robustness and performance characteristics.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2045 $50.1025
600+ $0.1678 $100.6800
925+ $0.1626 $150.4050
1,275+ $0.1574 $200.6850
1,645+ $0.1521 $250.2045
2,200+ $0.1364 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,999 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess