The LM723CM is a precision voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is designed for a wide range of voltage regulation applications and features excellent stability and adjustability.
Applications:
- Series regulators
- Switching regulators
- Current regulators
- Laboratory power supplies
- Industrial control systems
Features:
- Wide input voltage range
- Adjustable output voltage
- High output current capability
- Short-circuit protection
- Thermal shutdown protection
Benefits:
- Versatile regulator suitable for various applications.
- Precise output voltage control.
- Handles significant current loads.
- Protects the regulator and load from damage.
- Prevents overheating and ensures reliable operation.
Specifications:
The LM723CM can handle input voltages up to 40V and output voltages adjustable from 2V to 37V. It can provide an output current of up to 150mA without external pass transistors. It also includes current limiting and thermal overload protection features. The operating temperature range is 0°C to +70°C.