The UFSFF1005CT080 is a surface mount ferrite bead manufactured by Kemet. Ferrite beads are passive electronic components used to suppress high-frequency noise in electronic circuits. They act as a frequency-dependent resistor, dissipating high-frequency energy as heat, while allowing low-frequency signals to pass through with minimal attenuation.
Applications
- EMI suppression in power lines
- Noise filtering in signal lines
- Suppression of parasitic oscillations in amplifiers
- Decoupling of power supplies
- Suppression of high frequency noise in USB, HDMI, and other data lines.
Features
- Surface mount package for automated assembly
- High impedance over a broad frequency range
- Low DC resistance to minimize power loss
- Excellent EMI suppression performance
- Small size for space-constrained applications
- Halogen-free
Benefits
- Reduces electromagnetic interference (EMI)
- Improves signal integrity
- Enhances the reliability of electronic devices
- Simplifies PCB design by reducing the need for shielding
- Meets regulatory requirements for EMI compliance
- Effective noise suppression across a broad frequency range.
Additional Details
The UFSFF1005CT080 has a physical size of 1.0 x 0.5 x 0.5 mm. It typically has an impedance of 80 Ohms at 100 MHz. It is commonly used in various electronic devices, including smartphones, tablets, computers, and other consumer electronics, as well as industrial and automotive applications. The operating temperature range is typically -55°C to +125°C. Ferrite beads are chosen based on their impedance characteristics and current handling capabilities, so ensure the selected bead meets your circuit's requirements.