EN
  • EN
  • DE

6437288-5

Part No 6437288-5
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER R/A 60POS 3MM / Connector Header Through Hole, Right Angle 60 position 0.118" (3.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Superseal
Package Tube
Connector Type Receptacle
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Number of Positions 60
Number of Rows 4
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.157" (4.00mm)
Insulation Height 1.079" (27.40mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyester
Features Mounting Flange, Sealed
Temperature Range - Operating -40°C ~ 125°C
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250V
Applications Automotive
Base Product Number 6437288
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -6437288-5-CSI,-6437288-5-SI
Standard Package 320
Win Source Part Number 1039661-6437288-5
Ultra Librarian 3D Model Ultra Librarian 6437288-5 CAD Model

Description

The 893762 Superseal connector from TE Connectivity AMP Connectors is a 60-position receptacle connector with a board to cable/wire style.

  • Mounting Flange: Yes
  • Sealed: Yes
  • Application: Automotive
  • Contact Material: Brass
  • Contact Finish (Mating): Gold
  • Contact Finish (Post): Tin
  • Pitch: 0.118 inches (3.00mm)
  • Contact Shape: Circular
  • Voltage Rating: 250V
  • Temperature Range: -40°C to 125°C
  • Contact Length (Post): 0.157 inches (4.00mm)
  • Insulation Height: 1.079 inches (27.40mm)
  • Mounting: Through-Hole and Right-Angled
  • Shrouded: 4-Wall
  • Contact Type: Male Pin
  • Positions Loaded: All
  • Rows: 4
  • Fastening Type: Locking Ramp
  • Termination: Solder
  • Package: Tube
  • Standard Package: 320
  • Alternative parts: DD50P0L2, 6437288-3, 71661-2068, 1734100-6, 36638-0002, 1734099-5, and TSW-120-07-S-T6437288-5

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3851 $51.9255
12+ $8.5212 $102.2544
19+ $8.2549 $156.8431
26+ $7.9886 $207.7036
33+ $7.7223 $254.8359
44+ $6.9234 $304.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess