EN
  • EN
  • DE

BTA16-600CW

Part No BTA16-600CW
Manufacturer Kersemi Electronic Co., Ltd.
Catalog END - OF - LIFE
Description 16 A Snubberless, logic level and standard Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1155233-BTA16-600CW
Manufacturer Homepage www.kersemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Industrial, Lighting
Ultra Librarian 3D Model Ultra Librarian BTA16-600CW CAD Model

Description

The BTA16-600CW is a 16 Amp TRIAC manufactured by Kersemi Electronic Co., Ltd. It's designed for AC switching and phase control applications. The '600' in the part number indicates a voltage rating of 600V, meaning it can block up to 600 volts in the off-state. This TRIAC is commonly used in a variety of applications requiring the control of AC power.

Applications

  • AC solid-state switches
  • Light dimmers
  • Motor speed controllers
  • Heater controls
  • Fan speed regulators

Features

  • High blocking voltage: 600V, suitable for standard AC line voltages.
  • On-state current: 16A, enabling control of moderate power loads.
  • Triggering gate current (Igt): Specified in the datasheet, ensuring proper turn-on sensitivity.
  • High surge current capability: The device is designed to withstand high inrush currents, which is crucial for inductive loads.
  • Insulated package: Provides electrical isolation between the terminals and the mounting surface.

Benefits

  • Precise AC power control: Allows for fine-grained adjustment of power delivered to the load.
  • Reliable switching: Solid-state design provides long lifespan and high reliability compared to mechanical relays.
  • Energy efficiency: Reduces energy waste by enabling efficient power control.
  • Simplified circuit design: Requires minimal external components for operation.
  • Reduced maintenance: Eliminates the need for frequent replacement of mechanical contacts.

Additional Details

The BTA16-600CW TRIAC is typically housed in a TO-220 insulated package. Key specifications to consider include the holding current (Ih), gate trigger voltage (Vgt), and operating temperature range. Proper heat sinking is essential to prevent overheating, especially when operating at high currents. The datasheet will provide detailed information on these parameters, as well as recommended mounting techniques and thermal considerations. The TRIAC is triggered by applying a current to the gate terminal, which causes it to switch from the blocking state to the conducting state. Once triggered, the TRIAC will remain on until the current through it falls below the holding current. Its high surge current capability is particularly important in applications with inductive loads, such as motors and transformers, which can generate significant inrush currents when they are initially switched on. The insulated package simplifies mounting and reduces the risk of short circuits. Overall, the BTA16-600CW offers a robust and cost-effective solution for AC power control in a wide range of applications.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2783 $50.0940
440+ $0.2284 $100.4960
680+ $0.2212 $150.4160
935+ $0.2141 $200.1835
1,210+ $0.2070 $250.4700
1,620+ $0.1855 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess