EN
  • EN
  • DE

TPCA8047-H

Part No TPCA8047-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Switching Regulator Applications Motor Drive Applications DC-DC Converter Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271927-TPCA8047-H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8047-H CAD Model

Description

The TPCA8047-H is an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. The '-H' likely signifies a specific package type or performance characteristic.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies for voltage regulation and power conversion.
  • Motor Control: Employed in motor control circuits for controlling the speed and direction of electric motors.
  • Power Inverters: Integrated into power inverters for converting DC power to AC power.
  • Load Switching: Used as a switch to control the flow of current to various loads.
  • Power Amplifiers: Employed in power amplifiers to amplify electrical signals.
  • Lighting Systems: Used in LED lighting systems for controlling the brightness of LEDs.

Features

  • Low On-Resistance (RDS(on)): Offers low on-resistance, minimizing power loss and heat generation.
  • High Drain Current (ID): Can handle a significant amount of drain current, suitable for high-power applications.
  • Fast Switching Speed: Enables fast switching speeds, reducing switching losses and improving efficiency.
  • Low Gate Charge (Qg): Features low gate charge, reducing gate drive power requirements.
  • Avalanche Rated: Avalanche rated, providing robustness against voltage transients.
  • Surface Mount Package: Available in a surface-mount package for automated assembly.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed maximize efficiency, reducing energy loss.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving system reliability.
  • Improved Power Density: High drain current capability allows for higher power density designs.
  • Simplified Gate Drive: Low gate charge reduces gate drive power requirements, simplifying the gate drive circuit.
  • Enhanced System Protection: Avalanche rating provides robustness against voltage transients.
  • Reduced Component Count: Integrated design reduces component count and overall system cost.

Additional Details

The TPCA8047-H is typically characterized by its drain-source voltage (VDS), gate-source voltage (VGS), on-resistance (RDS(on)), and drain current (ID). The '-H' designation may refer to a specific package type, voltage rating, or on-resistance value. Consult the official Toshiba Semiconductor and Storage datasheet for detailed specifications, including VDS, VGS, RDS(on), ID, gate charge, and thermal resistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4816 $115.5840
375+ $0.4666 $174.9750
515+ $0.4516 $232.5740
665+ $0.4366 $290.3390
885+ $0.3915 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess