EN
  • EN
  • DE

JANTX2N7228U

Part No JANTX2N7228U
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 12A TO267AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 12A (Tc) 4W (Ta), 150W (Tc) Surface Mount TO-267AB
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/592
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-267AB
Case / Package TO-267AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922362-JANTX2N7228U
Ultra Librarian 3D Model Ultra Librarian JANTX2N7228U CAD Model

Description

The JANTX2N7228U is a radiation-hardened N-channel power MOSFET manufactured by Microsemi Corporation. This MOSFET is designed for high-reliability applications, particularly those operating in harsh environments where radiation exposure is a concern. Its robust design and radiation tolerance make it suitable for aerospace, defense, and other demanding applications.

Applications

  • Space-based systems: Satellites, spacecraft, and other space vehicles.
  • Military applications: Radar systems, communication equipment, and power supplies for defense systems.
  • High-reliability power supplies: Systems requiring stable and dependable power performance in extreme conditions.
  • Radiation environments: Nuclear power plants and high-energy physics experiments.

Features

  • Radiation Hardened: Designed to withstand high levels of radiation without significant performance degradation.
  • N-Channel MOSFET: Offers efficient switching characteristics and high current handling capability.
  • High Reliability: Manufactured to meet stringent quality standards for dependable operation.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduced switching losses.

Benefits

  • Enhanced System Reliability: Ensures consistent performance in radiation-rich environments, extending the operational lifespan of critical systems.
  • Improved Power Efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and increased overall efficiency.
  • Reduced System Downtime: High reliability minimizes the risk of failure, reducing maintenance requirements and downtime.
  • Stable Performance: Maintains consistent electrical characteristics even after exposure to radiation.
  • Simplified Design: Easy to integrate into existing and new power system designs.

Additional Details

The JANTX2N7228U typically features a voltage rating suitable for many power applications. Its robust package is designed for efficient heat dissipation. The device's parameters, such as gate threshold voltage, transconductance, and drain current, are tightly controlled to ensure consistent performance across different units. The specific radiation hardness level is a key characteristic, making it suitable for specific missions and applications that require guaranteed performance in radiative environments. Detailed datasheets provide information on electrical characteristics, thermal resistance, and safe operating area.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $406.4775 $406.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess