EN
  • EN
  • DE

IRLR8743

Part No IRLR8743
Manufacturer Kersemi Electronic Co., Ltd.
Description High Frequency Synchronous Buck Converters for Computer Processor Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1188650-IRLR8743
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian IRLR8743 CAD Model

Description

The IRLR8743 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Kersemi Electronic Co., Ltd. Power MOSFETs are semiconductor devices used for switching and amplification in electronic circuits. They are widely used in power supplies, motor control, and other high-power applications due to their high efficiency and fast switching speeds.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for regulating voltage levels.
  • Motor Control: Controls the speed and direction of DC motors in various applications.
  • Power Supplies: Used in power supplies for switching and regulating voltage.
  • Load Switching: Used to switch high-current loads in electronic circuits.
  • Battery Management Systems (BMS): Used for controlling charging and discharging of batteries.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Avalanche Rated: Withstands high avalanche energy, enhancing reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses, resulting in higher efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic devices.
  • Improved Reliability: Avalanche rating enhances robustness and protects against voltage transients.
  • Reduced Heat Dissipation: Lower on-resistance minimizes heat generation, improving overall system reliability.

Additional Details:

The IRLR8743 features a low gate charge, contributing to fast switching speeds. It is typically packaged in a through-hole or surface-mount package. The maximum drain current (ID) and drain-source voltage (VDS) ratings are specified in the manufacturer's datasheet. The gate-source voltage (VGS) threshold is also an important parameter for determining the turn-on characteristics of the MOSFET. Careful consideration of thermal management is essential when using power MOSFETs to prevent overheating and ensure reliable operation. Datasheets provide detailed information on safe operating area (SOA) and thermal resistance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,827 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess