EN
  • EN
  • DE

IRLU8721

Part No IRLU8721
Manufacturer Kersemi Electronic Co., Ltd.
Catalog Transistors - FETs, MOSFETs - RF
Description High Frequency Synchronous Buck Converters for Computer Processor Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1188682-IRLU8721
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLU8721 CAD Model

Description

The IRLU8721 is a Power MOSFET from Kersemi Electronic Co., Ltd. designed for efficient power switching in a wide range of applications. This MOSFET is known for its low on-resistance and gate charge, contributing to high efficiency and fast switching speeds. It's particularly well-suited for low-voltage, high-current applications.

Applications

  • DC-DC Converters: Used as switching elements in voltage regulators and converters.
  • Motor Control: Controls the speed and direction of DC motors in various applications.
  • Power Management Circuits: Used in battery management systems and power distribution networks.
  • Load Switches: Switches power to various loads in electronic devices.
  • LED Lighting: Drives LEDs in lighting applications, providing efficient power control.

Features

  • Low On-Resistance (RDS(on)): Minimizes power dissipation, leading to higher efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces driving power requirements.
  • Logic-Level Gate Drive: Can be driven directly by logic circuits, simplifying design.
  • Avalanche Rated: Withstands voltage spikes and surges, enhancing reliability.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, meeting hazardous substance restrictions.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to increased efficiency and reduced heat generation.
  • Fast Switching: Low gate charge enables rapid switching speeds, improving performance in switching applications.
  • Simplified Design: Logic-level gate drive simplifies the driving circuitry.
  • Improved Reliability: Avalanche rating enhances robustness against voltage transients.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.

Additional Details

The IRLU8721's key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It's crucial to consult the datasheet for the specific part number to determine the exact performance characteristics and recommended operating conditions. Proper heat sinking may be required for high current applications. The MOSFET requires a gate drive voltage to turn on. The gate drive voltage should be within the specified range to ensure proper operation. It is important to follow the manufacturer's recommended soldering procedures for surface mount components.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess