EN
  • EN
  • DE
  • IT

15532

Part No 15532
Manufacturer Keystone Electronics
Catalog Misc Products
Description TURRET BOARD 12POS 0.25" SINGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Strips and Turret Boards
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Turret Board
Terminal Type Turret, Single End, Double Turret
Number of Positions 12
Number of Rows 1
Board Size 3.687" L x 0.312" W x 0.062" H (93.60mm x 7.90mm x 1.57mm)
Material - Board Glass Epoxy
Features Miniature Strip
Contact Finish Tin
Contact Material Brass
Mounting Hole Diameter 0.144" (3.66mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 538625-15532
Ultra Librarian 3D Model Ultra Librarian 15532 CAD Model

Description

The Turret Board is a versatile component used in connectors and terminal strips. Keystone Electronics manufactures it.

  • Design: Miniature strip
  • Positions: 12
  • Rows: Single
  • Material: Glass epoxy
  • Mounting Hole Diameter: 0.144" (3.66mm)
  • Contact Finish: Tin
  • Contact Material: Brass
  • Board Size: 3.687" L x 0.312" W x 0.062" H (93.60mm x 7.90mm x 1.57mm)
  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Active

You May Also Be Interested in

FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3361
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.3622
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess