EN
  • EN
  • DE

7690-3

Part No 7690-3
Manufacturer Keystone Electronics
Catalog Terminals—Screw Connectors
Description TERM SCREW 6-32 4 PIN PCB RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Screw Terminal, Power Tap
Screw Size 6-32
Termination Snap-Fit
Current Rating (Amps) 15 A
Number of Pins 4
Mounting Type Through Hole, Right Angle
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636356-7690-3
Ultra Librarian 3D Model Ultra Librarian 7690-3 CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW M3 4 PIN PCB RA
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW M4 4 PIN PCB RA
Need more? Email Us
Wurth Electronics Inc
TERM REDCUBE M4 9PIN PCB
Lowest to $2.9105
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW M4 4 PIN PCB RA
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess