EN
  • EN
  • DE

HD-75-2-7

Part No HD-75-2-7
Manufacturer Kilo International
Catalog Knobs
Description KNOB SMOOTH 0.236" METAL  /  Smooth Knob 0.236" (6.00mm) Shaft with Line on Top and Side Metal Black Gloss
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Knobs
Mfr Kilo International
Series HD
Package Bulk
Style Cylindrical, Wedged
Type Smooth
Shaft Size 0.236" (6.00mm)
Diameter 0.750" (19.05mm)
Height 1.000" (25.40mm)
Indicator Line on Top and Side
Material Metal
Color Black Gloss
Features 6-32 Set Screw (2)
Base Product Number HD-75
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.90.8000
Other Names 11042,226-1019,HD-75-2-6MM,HD7526MM
Standard Package 1
Win Source Part Number 1163273-HD-75-2-7
Ultra Librarian 3D Model Ultra Librarian HD-75-2-7 CAD Model

Description

The HD series knob with a part number of 1163273-HD-75-2-7 from Kilo International is a cylindrical knob with a wedged style.

  • Height: 1.000 inches
  • Diameter: 0.750 inches
  • Material: Metal
  • Color: Black Gloss
  • Set Screw: 6-32
  • Indicator: Line on top and side
  • Shaft Size: 0.236 inches
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us
Ohmite
KNOB SMOOTH 0.375\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED W/SKRT 0.157\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Keystone Electronics
KNOB KNURLED 0.250\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess