EN
  • EN
  • DE

APBA3010SURKCGKC-F01

Part No APBA3010SURKCGKC-F01
Manufacturer Kingbright Corporation
Catalog Custom Parts (0 - A)
Description Red/Green 3 x 1 x 2 mm 140° Clear 200/50 mcd 1.95/2.1 V Right Angle Chip LED SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Forward Voltage 2.1 V
Lead Free Lead Free
Lens Style Clear
RoHS Compliant
Viewing Angle 140 °
Win Source Part Number 1133579-APBA3010SURKCGKC-F01
Categories Custom Parts
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APBA3010SURKCGKC-F01 CAD Model

Description

Kingbright Corporation's APBA3010SURKCGKC-F01 is a LED with a clear lens style and comes in two colors, green and red.

  • Manufacturer: Kingbright Corporation
  • Lens Style: Clear
  • Colors: Green and Red
  • Viewing Angle: 140°
  • Forward Voltage: 2.1V
  • Part Type: Custom
  • Popularity: Medium
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Fuji Electric
Need more? Email Us
MISCO
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Amd
Need more? Email Us
Amd
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fuji Electric
Lowest to $102.6668
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1384 $115.5640
1,295+ $0.1341 $173.6595
1,780+ $0.1298 $231.0440
2,305+ $0.1254 $289.0470
3,085+ $0.1125 $347.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess