EN
  • EN
  • DE
  • IT

96LS02DMQB

Part No 96LS02DMQB
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223092-96LS02DMQB
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 96LS02DMQB CAD Model

Description

The 96LS02DMQB is a dual 4-input NAND gate manufactured by Rochester Electronics. It is part of the low-power Schottky (LS) family of logic gates, known for their improved speed and power efficiency compared to standard TTL logic.

Applications

  • General-purpose logic circuits
  • Digital systems
  • Control circuits
  • Data processing
  • Interface logic

Features

  • Dual 4-input NAND gates
  • Low-power Schottky technology
  • High noise immunity
  • Wide operating voltage range
  • Standard TTL output drive capability

Benefits

  • Provides flexible NAND logic functionality in a single package.
  • Reduces power consumption in digital circuits.
  • Ensures reliable operation in noisy environments.
  • Compatible with various digital systems due to wide operating voltage range.
  • Easy integration with other TTL-compatible devices.

Technical Specifications

The 96LS02DMQB logic gate has the following key specifications:

  • Gate Type: Dual 4-input NAND
  • Logic Family: LS (Low-power Schottky)
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -55°C to +125°C
  • Input Low Voltage: 0.8V
  • Input High Voltage: 2.0V
  • Output Low Voltage: 0.5V
  • Output High Voltage: 2.7V
  • Package: CDIP-14

The 96LS02DMQB is a reliable and versatile logic gate suitable for a broad range of digital applications. As a product from Rochester Electronics, it offers guaranteed long-term availability and quality, ensuring a dependable component for various circuit designs.

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Lowest to $12.7963
ATI
Need more? Email Us
Fuji Electric
IGBT, MODULE, DUAL, 900A/1200V; Transistor Polarity: Dual N Channel; DC Collector
Need more? Email Us
Amphenol
CONN HEADER HD 66POS PCB / 66 Connector Header, Male Pins Through Hole Black High Density (HDC, HDI, HPC)
Lowest to $54.8383
E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
3M
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
High Performance Cable Connectors IDT Power Receptacle w/out latch, w/bump
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess