EN
  • EN
  • DE
  • IT

54ACT151DMQB

Part No 54ACT151DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Multiplexer 1-Element CMOS 8-IN 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Logic Function Mux
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Inputs 8
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 5 V
Radiation Hardening Yes
RoHS Compliant
Win Source Part Number 1229819-54ACT151DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT151DMQB CAD Model

Description

Product Overview: 54ACT151DMQB

The 54ACT151DMQB is a high-performance, monolithic digital multiplexer integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This device features eight inputs and one output, designed to select one of the eight data inputs to the output based on the selection made through three binary control inputs.

Key Features:

  • Multiplexing Capability: The device can multiplex eight separate digital lines through one common output, making it highly efficient for routing data in complex digital systems.
  • Control Inputs: Three binary control inputs (A, B, and C) determine which one of the eight inputs will be routed to the output, providing a versatile selection capability.
  • High-Speed Operation: The 54ACT151DMQB is built for speed, with a fast propagation delay that ensures quick data routing, critical in high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signals and making it versatile for different digital environments.
  • Military Grade: This product is manufactured to meet military specifications, ensuring reliability and performance under extreme conditions.
  • Package Type: The 54ACT151DMQB is available in a durable, military-qualified package that ensures robustness and longevity.

Applications:

The 54ACT151DMQB is ideal for a variety of applications where data routing is necessary. It is especially useful in systems that require multiplexing of high-speed digital signals, such as:

  • Data communication systems
  • Computer systems
  • Control systems
  • Instrumentation
  • Military and aerospace applications

In summary, Texas Instruments' 54ACT151DMQB is a reliable and efficient solution for digital multiplexing needs, offering high-speed operation, low power consumption, and the ability to withstand rigorous conditions as required in military and aerospace applications.

You May Also Be Interested in

Microchip Technology
FPGA APA300 Family 180MHz 0.22um (CMOS) Technology 2.5V/3.3V Wafer
Need more? Email Us
3M
Need more? Email Us
Littelfuse Inc.
Thermoplastic PC PCB Mount Fuse Holder Cover For 5 x 20mm Fuse
Lowest to $0.2504
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 12 Contacts, skt, 0.2 Pitch Rohs Compliant: Yes
Need more? Email Us
Rochester Electronics
Need more? Email Us
E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
E2V
AC20/C Nsc Die - DIP
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2121 $60.6363
7+ $16.5843 $116.0901
11+ $16.0660 $176.7260
15+ $15.5477 $233.2155
19+ $15.0295 $285.5605
25+ $13.4747 $336.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess