EN
  • EN
  • DE

APBL3025-F01-CIS22

Part No APBL3025-F01-CIS22
Manufacturer Kingbright Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817468-APBL3025-F01-CIS22
Ultra Librarian 3D Model Ultra Librarian APBL3025-F01-CIS22 CAD Model

Description

The APBL3025-F01-CIS22 is a surface-mount LED manufactured by Kingbright Corporation. It is part of their range of high-performance LEDs designed for various indication and illumination applications. This LED is characterized by its compact size, high brightness, and long lifespan, making it suitable for use in portable devices, consumer electronics, and industrial equipment.

Applications

  • Backlighting: LCD backlights for mobile phones, PDAs, and other handheld devices.
  • Indicator Lights: Status indicators for electronic equipment, appliances, and control panels.
  • Automotive Lighting: Interior lighting, dashboard indicators, and signal lights.
  • Consumer Electronics: Power indicators for televisions, DVD players, and other consumer devices.
  • Medical Devices: Indicator lights for medical equipment and diagnostic tools.

Features

  • Compact Size: 3.0mm x 2.5mm x 0.8mm surface mount package.
  • High Brightness: Delivers a high luminous intensity for clear visibility.
  • Wide Viewing Angle: Offers a wide viewing angle for enhanced visibility from different perspectives.
  • Long Lifespan: Provides a long operating life for reliable performance.
  • Low Power Consumption: Operates with low power consumption for energy efficiency.
  • RoHS Compliant: Meets RoHS environmental standards for hazardous substances.

Benefits

  • Space Saving: Compact size allows for use in space-constrained applications.
  • Enhanced Visibility: High brightness and wide viewing angle ensure clear visibility.
  • Reliable Performance: Long lifespan provides reliable operation over time.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible design.

Additional Details

The APBL3025-F01-CIS22 LED is typically driven with a forward current of around 20mA. It is available in various colors. The specific color and luminous intensity are defined by the CIS22 code. The LED is designed for reflow soldering and is packaged on tape and reel for automated assembly. Detailed specifications, including electrical and optical characteristics, are available in the product datasheet.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess