EN
  • EN
  • DE

KPB-3025SRSGC-PRV

Part No KPB-3025SRSGC-PRV
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description LED Bi-Color Green/Red 565nm/660nm Chip LED 4-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067723-KPB-3025SRSGC-PRV
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPB-3025SRSGC-PRV CAD Model

Description

The KPB-3025SRSGC-PRV is a 3.0 x 2.5 mm Surface Mount LED manufactured by Kingbright Corporation. It is a bi-color LED, emitting Super Red and Green light. Kingbright is a reputable manufacturer known for their high-quality LEDs.

Applications

  • Indicator lights: Used as status indicators on electronic devices, equipment panels, and control systems.
  • Backlighting: Used for backlighting LCD displays, keypads, and other components.
  • Automotive lighting: Employed in automotive dashboards, instrument panels, and interior lighting.
  • Consumer electronics: Found in various consumer products such as appliances, toys, and remote controls.
  • Industrial equipment: Utilized in industrial control panels and machinery for visual indication.

Features

  • Bi-color LED: Emits both Super Red and Green light, providing two-state indication in a single package.
  • Small size: Compact 3.0 x 2.5 mm surface mount package allows for high-density mounting.
  • High brightness: Super Red and Green colors offer good visibility.
  • Low power consumption: Efficient LED technology minimizes power usage.
  • Wide viewing angle: Provides good visibility from various angles.
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.

Benefits

  • Versatile indication: Bi-color capability provides two states of indication in a single device, saving space and cost.
  • Compact design: Small size allows for integration into space-constrained applications.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Reliable performance: Kingbright LEDs are known for their reliability and long lifespan.
  • Easy to assemble: Surface mount package simplifies assembly and soldering.

Additional Details

The Super Red LED typically has a wavelength of 660 nm, and the Green LED has a wavelength of 568 nm. The luminous intensity varies depending on the drive current. The recommended forward current is usually around 20 mA. The device is packaged on tape and reel for automated assembly. ESD protection is typically incorporated to protect the LED from electrostatic discharge. Always refer to the datasheet for specific optical and electrical characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0215
KEC
Lowest to $0.0658
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $1.6320
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess