The KPT-1608QWF-D is a top-emitting, white SMD LED manufactured by Kingbright. It comes in a compact 1.6 x 0.8 mm package, making it suitable for high-density applications where space is a constraint. It provides a bright, consistent white light source for various indication and illumination purposes.
Applications
- Backlighting for LCDs and keypads
- Indicator lights for electronic devices
- Wearable technology
- Mobile phones and tablets
- Medical devices
Features
- Package: 1.6 x 0.8 mm SMD
- Emitting Color: White
- High luminous intensity
- Low power consumption
- Wide viewing angle
- Compatible with reflow soldering
- RoHS compliant
Benefits
- Ultra-compact size: Ideal for space-constrained applications.
- Energy efficient: Low power consumption contributes to longer battery life in portable devices.
- High brightness: Provides clear and visible indication.
- Reliable performance: Offers stable light output over time.
- Easy integration: Compatible with standard SMD assembly processes.
Additional Details
The KPT-1608QWF-D utilizes phosphor conversion technology to achieve white light emission from a blue LED die. The correlated color temperature (CCT) typically ranges from 6000K to 8000K, providing a cool white appearance. This LED is designed to meet stringent quality standards and is commonly used in applications requiring a small, bright, and energy-efficient white light source.